Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1092CN8 1207117-LTC1092CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207117-LTC1092CN8 Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Data Interface: Serial Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LTC1092 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V, 4.5V, 10V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207117-LTC1092CN8 Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Data Interface: Serial Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LTC1092 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V, 4.5V, 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1092CN8
1207117-LTC1092CN8
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1092CN8 1207117-LTC1092CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207117-LTC1092CN8 Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Data Interface: Serial Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LTC1092 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V, 4.5V, 10V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207117-LTC1092CN8
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Mounting Style: Through Hole
Data Interface: Serial
Resolution (Bits): 10 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: LTC1092
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V, 4.5V, 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1207117-LTC1092CN8
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1092CN8
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details