Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8 1207058-LTC1051CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207058-LTC1051CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1051 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): TC913ACPA; TC913ACPAG; TC913BCPAG; TC913BCPA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LTC1051 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207058-LTC1051CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1051 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): TC913ACPA; TC913ACPAG; TC913BCPAG; TC913BCPA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LTC1051 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8 - 1207058-LTC1051CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8
1207058-LTC1051CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8 1207058-LTC1051CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207058-LTC1051CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1051 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): TC913ACPA; TC913ACPAG; TC913BCPAG; TC913BCPA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LTC1051 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207058-LTC1051CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 1mA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 4V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Family Name: LTC1051
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): TC913ACPA; TC913ACPAG; TC913BCPAG; TC913BCPA;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1051
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1207058-LTC1051CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8
Features Single-Supply
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.50E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#TRPBF - 1057933-LT1167IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8#PBF - 1060058-LT6203IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#PBF - 1059029-LT1999CMS8-50#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details