Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8 1207056-LTC1050HS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207056-LTC1050HS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: LTC1050 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207056-LTC1050HS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: LTC1050 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8 - 1207056-LTC1050HS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8
1207056-LTC1050HS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8 1207056-LTC1050HS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207056-LTC1050HS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: LTC1050 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207056-LTC1050HS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 4V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: LTC1050
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1207056-LTC1050HS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8
Features Single-Supply
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-5 µA
Unlock Full Specs
to access all available technical data