Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8 1206942-LT6203IMS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206942-LT6203IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.8mA Amplifier Type: General Purpose Slew Rate: 25V/μs Gain Bandwidth Product: 100MHz Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LT6203 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206942-LT6203IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.8mA Amplifier Type: General Purpose Slew Rate: 25V/μs Gain Bandwidth Product: 100MHz Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LT6203 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8 - 1206942-LT6203IMS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8
1206942-LT6203IMS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8 1206942-LT6203IMS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206942-LT6203IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.8mA Amplifier Type: General Purpose Slew Rate: 25V/μs Gain Bandwidth Product: 100MHz Current - Input Bias: 3.8μA Voltage - Input Offset: 2.6mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LT6203 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206942-LT6203IMS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.8mA
Amplifier Type: General Purpose
Slew Rate: 25V/μs
Gain Bandwidth Product: 100MHz
Current - Input Bias: 3.8μA
Voltage - Input Offset: 2.6mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LT6203
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206942-LT6203IMS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8
Features Single-Supply
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
IBIAS 3.8 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CMS8#PBF - 1060009-LT6100CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882IS#TRPBF - 1058857-LT1882IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details