Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014CS8 1206919-LT6014CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206919-LT6014CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 200μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 1.6MHz Current - Input Bias: 150pA Voltage - Input Offset: 35μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT6014 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206919-LT6014CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 200μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 1.6MHz Current - Input Bias: 150pA Voltage - Input Offset: 35μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT6014 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014CS8 - 1206919-LT6014CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014CS8
1206919-LT6014CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014CS8 1206919-LT6014CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206919-LT6014CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 200μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 1.6MHz Current - Input Bias: 150pA Voltage - Input Offset: 35μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT6014 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206919-LT6014CS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 200μA
Amplifier Type: General Purpose
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 1.6MHz
Current - Input Bias: 150pA
Voltage - Input Offset: 35μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LT6014
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206919-LT6014CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014CS8
Features Single-Supply
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0350 millivolts
IBIAS 1.50E-4 µA
Unlock Full Specs
to access all available technical data