Win Source Electronics Newest Parts - LT3791EFE-1 1206800-LT3791EFE-1

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206800-LT3791EFE-1 Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.7V ~ 60V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 38-TSSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz ~ 700kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206800-LT3791EFE-1 Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.7V ~ 60V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 38-TSSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz ~ 700kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT3791EFE-1 - 1206800-LT3791EFE-1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT3791EFE-1
1206800-LT3791EFE-1
Newest Parts - LT3791EFE-1 1206800-LT3791EFE-1
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206800-LT3791EFE-1 Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.7V ~ 60V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 38-TSSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz ~ 700kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206800-LT3791EFE-1
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4.7V ~ 60V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP-EP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz ~ 700kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1206800-LT3791EFE-1
Product Name Newest Parts - LT3791EFE-1
Output Voltage Type Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5 - 087780-LT1585ACM-1.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3714EG/TR - 072586-LTC3714EG/TR - Win Source Electronics
Specs
Package Type SSOP; Other; 28-SSOP
Special Features Multiple Outputs
Output Voltage 0.6000 to 1.75 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details