Win Source Electronics Newest Parts - LT1920IS8 1206383-LT1920IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206383-LT1920IS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 500pA Voltage - Input Offset: 30μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LT1920 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206383-LT1920IS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 500pA Voltage - Input Offset: 30μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LT1920 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1920IS8 - 1206383-LT1920IS8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1920IS8
1206383-LT1920IS8
Newest Parts - LT1920IS8 1206383-LT1920IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206383-LT1920IS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 500pA Voltage - Input Offset: 30μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LT1920 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206383-LT1920IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 900μA
Amplifier Type: Instrumentation
Slew Rate: 1.2V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 500pA
Voltage - Input Offset: 30μV
Current - Output / Channel: 27mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: LT1920
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1206383-LT1920IS8
Product Name Newest Parts - LT1920IS8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRMPBF - 1058707-LT1784IS6#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF - 1058498-LT1620CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#PBF - 1059038-LT1999IMS8-20#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details