Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1881AIS8 1206361-LT1881AIS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206361-LT1881AIS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 150pA Voltage - Input Offset: 25μV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: LT1881 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206361-LT1881AIS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 150pA Voltage - Input Offset: 25μV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: LT1881 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1881AIS8 - 1206361-LT1881AIS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1881AIS8
1206361-LT1881AIS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1881AIS8 1206361-LT1881AIS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206361-LT1881AIS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 150pA Voltage - Input Offset: 25μV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: LT1881 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206361-LT1881AIS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 850μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 150pA
Voltage - Input Offset: 25μV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: LT1881
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206361-LT1881AIS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1881AIS8
Features Single-Supply
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
IBIAS 1.50E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#TRPBF - 1059055-LT2078IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6016IMS8#PBF - 1060001-LT6016IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 50 volts
Source Current (IS) 0.3250 milliamps
VOS 0.0550 millivolts
View Details