Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8 1206331-LT1810IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206331-LT1810IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 320MHz Supply Current: 15mA Amplifier Type: General Purpose Slew Rate: 350V/μs Gain Bandwidth Product: 180MHz Current - Input Bias: 12.5μA Voltage - Input Offset: 800μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1810 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206331-LT1810IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 320MHz Supply Current: 15mA Amplifier Type: General Purpose Slew Rate: 350V/μs Gain Bandwidth Product: 180MHz Current - Input Bias: 12.5μA Voltage - Input Offset: 800μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1810 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8 - 1206331-LT1810IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8
1206331-LT1810IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8 1206331-LT1810IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206331-LT1810IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 320MHz Supply Current: 15mA Amplifier Type: General Purpose Slew Rate: 350V/μs Gain Bandwidth Product: 180MHz Current - Input Bias: 12.5μA Voltage - Input Offset: 800μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1810 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206331-LT1810IS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 320MHz
Supply Current: 15mA
Amplifier Type: General Purpose
Slew Rate: 350V/μs
Gain Bandwidth Product: 180MHz
Current - Input Bias: 12.5μA
Voltage - Input Offset: 800μV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LT1810
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206331-LT1810IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8
Features Single-Supply
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
IBIAS 12.5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF - 1057878-LT1126CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.6 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 - 072231-LT1178IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#TRPBF - 020290-LT1639IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details