Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-1 1206238-LT1789IS8-1

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206238-LT1789IS8-1 Packaging: Tube Mounting Style: SMD Supply Current: 85μA Amplifier Type: Instrumentation Slew Rate: 0.026V/μs Gain Bandwidth Product: 60kHz Current - Input Bias: 17nA Voltage - Input Offset: 30μV Current - Output / Channel: 8.5mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT1789-1 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, ±1.1V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206238-LT1789IS8-1 Packaging: Tube Mounting Style: SMD Supply Current: 85μA Amplifier Type: Instrumentation Slew Rate: 0.026V/μs Gain Bandwidth Product: 60kHz Current - Input Bias: 17nA Voltage - Input Offset: 30μV Current - Output / Channel: 8.5mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT1789-1 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, ±1.1V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-1 - 1206238-LT1789IS8-1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-1
1206238-LT1789IS8-1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-1 1206238-LT1789IS8-1
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206238-LT1789IS8-1 Packaging: Tube Mounting Style: SMD Supply Current: 85μA Amplifier Type: Instrumentation Slew Rate: 0.026V/μs Gain Bandwidth Product: 60kHz Current - Input Bias: 17nA Voltage - Input Offset: 30μV Current - Output / Channel: 8.5mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT1789-1 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, ±1.1V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206238-LT1789IS8-1
Packaging: Tube
Mounting Style: SMD
Supply Current: 85μA
Amplifier Type: Instrumentation
Slew Rate: 0.026V/μs
Gain Bandwidth Product: 60kHz
Current - Input Bias: 17nA
Voltage - Input Offset: 30μV
Current - Output / Channel: 8.5mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LT1789-1
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.2V ~ 36V, ±1.1V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206238-LT1789IS8-1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-1
Features Single-Supply
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0850 milliamps
VOS 0.0300 millivolts
IBIAS 0.0170 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2178AIS8#PBF - 1059062-LT2178AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0160 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#PBF - 020439-LT6600CS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#PBF - 072346-LT1991ACMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#TRPBF - 1058046-LT1223CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details