Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205812-LT1508IN
Packaging: Tube
Mounting Style: Through Hole
Mode: Average Current
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LT1508
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 27V
Switching Frequency: 100kHz
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 1205812-LT1508IN |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT1508IN |