Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS 1205766-LT1491AIS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205766-LT1491AIS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 50μA Amplifier Type: General Purpose Slew Rate: 0.07V/μs Gain Bandwidth Product: 200kHz Current - Input Bias: 1nA Voltage - Input Offset: 250μV Current - Output / Channel: 25mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LT1491 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 44V, ±1V ~ 22V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205766-LT1491AIS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 50μA Amplifier Type: General Purpose Slew Rate: 0.07V/μs Gain Bandwidth Product: 200kHz Current - Input Bias: 1nA Voltage - Input Offset: 250μV Current - Output / Channel: 25mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LT1491 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 44V, ±1V ~ 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS - 1205766-LT1491AIS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS
1205766-LT1491AIS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS 1205766-LT1491AIS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205766-LT1491AIS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 50μA Amplifier Type: General Purpose Slew Rate: 0.07V/μs Gain Bandwidth Product: 200kHz Current - Input Bias: 1nA Voltage - Input Offset: 250μV Current - Output / Channel: 25mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LT1491 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 44V, ±1V ~ 22V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205766-LT1491AIS
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 50μA
Amplifier Type: General Purpose
Slew Rate: 0.07V/μs
Gain Bandwidth Product: 200kHz
Current - Input Bias: 1nA
Voltage - Input Offset: 250μV
Current - Output / Channel: 25mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LT1491
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 44V, ±1V ~ 22V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205766-LT1491AIS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS
Features Single-Supply
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
IBIAS 1.00E-3 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF - 1057607-LT1014ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637HS8#PBF - 1058539-LT1637HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#TRPBF - 1058571-LT1677IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details