Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8 1205733-LT1462CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205733-LT1462CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 28μA Amplifier Type: General Purpose Slew Rate: 0.13V/μs Gain Bandwidth Product: 175kHz Current - Input Bias: 1pA Voltage - Input Offset: 600μV Current - Output / Channel: 17mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1462 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205733-LT1462CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 28μA Amplifier Type: General Purpose Slew Rate: 0.13V/μs Gain Bandwidth Product: 175kHz Current - Input Bias: 1pA Voltage - Input Offset: 600μV Current - Output / Channel: 17mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1462 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8 - 1205733-LT1462CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8
1205733-LT1462CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8 1205733-LT1462CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205733-LT1462CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 28μA Amplifier Type: General Purpose Slew Rate: 0.13V/μs Gain Bandwidth Product: 175kHz Current - Input Bias: 1pA Voltage - Input Offset: 600μV Current - Output / Channel: 17mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1462 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205733-LT1462CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 28μA
Amplifier Type: General Purpose
Slew Rate: 0.13V/μs
Gain Bandwidth Product: 175kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Current - Output / Channel: 17mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LT1462
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205733-LT1462CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8
Features Single-Supply
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.0280 milliamps
VOS 0.6000 millivolts
IBIAS 1.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8 - 072238-LT1223CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8#PBF - 072526-LTC2053CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF - 1058996-LT1991CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012DN8 - 072152-LT1012DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details