Win Source Electronics Newest Parts - LT1367CS 1205547-LT1367CS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205547-LT1367CS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 370μA Amplifier Type: General Purpose Slew Rate: 0.13V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 10nA Voltage - Input Offset: 200μV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: LT1367 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205547-LT1367CS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 370μA Amplifier Type: General Purpose Slew Rate: 0.13V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 10nA Voltage - Input Offset: 200μV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: LT1367 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1367CS - 1205547-LT1367CS - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1367CS
1205547-LT1367CS
Newest Parts - LT1367CS 1205547-LT1367CS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205547-LT1367CS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 370μA Amplifier Type: General Purpose Slew Rate: 0.13V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 10nA Voltage - Input Offset: 200μV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: LT1367 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205547-LT1367CS
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 370μA
Amplifier Type: General Purpose
Slew Rate: 0.13V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 10nA
Voltage - Input Offset: 200μV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: LT1367
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205547-LT1367CS
Product Name Newest Parts - LT1367CS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#PBF - 1059050-LT2078ACS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8 - 072249-LT1252CN8 - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details