Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8 072249-LT1252CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072249-LT1252CN8 Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072249-LT1252CN8 Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8 - 072249-LT1252CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8
072249-LT1252CN8
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8 072249-LT1252CN8
Manufacturer: Linear Technology Win Source Part Number: 072249-LT1252CN8 Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 282MHz Slew Rate: 125 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 8.5mA Channel Output Current: 55mA

Manufacturer: Linear Technology
Win Source Part Number: 072249-LT1252CN8
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 282MHz
Slew Rate: 125 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 8.5mA
Channel Output Current: 55mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 072249-LT1252CN8
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8
Package Type DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IS8#TRPBF - 1057750-LT1077IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Special Purpose - LT3469ETS8#TRMPBF - 020397-LT3469ETS8#TRMPBF - Win Source Electronics
Specs
Package Type SOT; SOT23; TSOT-23-8
Operating Range Piezo Speakers, Microactuators
View Details