Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CS 1205521-LT1356CS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205521-LT1356CS Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Voltage Feedback Slew Rate: 400V/μs Gain Bandwidth Product: 12MHz Current - Input Bias: 80nA Voltage - Input Offset: 300μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LT1356 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205521-LT1356CS Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Voltage Feedback Slew Rate: 400V/μs Gain Bandwidth Product: 12MHz Current - Input Bias: 80nA Voltage - Input Offset: 300μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LT1356 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CS - 1205521-LT1356CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CS
1205521-LT1356CS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CS 1205521-LT1356CS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205521-LT1356CS Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Voltage Feedback Slew Rate: 400V/μs Gain Bandwidth Product: 12MHz Current - Input Bias: 80nA Voltage - Input Offset: 300μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LT1356 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205521-LT1356CS
Packaging: Tube
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: Voltage Feedback
Slew Rate: 400V/μs
Gain Bandwidth Product: 12MHz
Current - Input Bias: 80nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LT1356
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205521-LT1356CS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CS
Features Single-Supply
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
IBIAS 0.0800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF - 1060136-LT6600CS8-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IMS#TRPBF - 1058999-LT1991IMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#PBF - 072311-LT1639IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRPBF - 1058706-LT1784IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details