Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS 1205349-LT1214CS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205349-LT1214CS Packaging: Tube Mounting Style: SMD Supply Current: 3.4mA Amplifier Type: General Purpose Slew Rate: 12V/μs Gain Bandwidth Product: 28MHz Current - Input Bias: 90nA Voltage - Input Offset: 150μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LT1214 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205349-LT1214CS Packaging: Tube Mounting Style: SMD Supply Current: 3.4mA Amplifier Type: General Purpose Slew Rate: 12V/μs Gain Bandwidth Product: 28MHz Current - Input Bias: 90nA Voltage - Input Offset: 150μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LT1214 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS - 1205349-LT1214CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS
1205349-LT1214CS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS 1205349-LT1214CS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205349-LT1214CS Packaging: Tube Mounting Style: SMD Supply Current: 3.4mA Amplifier Type: General Purpose Slew Rate: 12V/μs Gain Bandwidth Product: 28MHz Current - Input Bias: 90nA Voltage - Input Offset: 150μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LT1214 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205349-LT1214CS
Packaging: Tube
Mounting Style: SMD
Supply Current: 3.4mA
Amplifier Type: General Purpose
Slew Rate: 12V/μs
Gain Bandwidth Product: 28MHz
Current - Input Bias: 90nA
Voltage - Input Offset: 150μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LT1214
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205349-LT1214CS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS
Features Single-Supply
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
IBIAS 0.0900 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#PBF - 1058252-LT1395CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078S8#TRPBF - 1057754-LT1078S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#TRPBF - 002494-LF398S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details