Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8 1205234-LT1168IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205234-LT1168IS8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: Instrumentation Slew Rate: 0.5V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 80pA Voltage - Input Offset: 20μV Current - Output / Channel: 32mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): INA121UA/2K5; AD621AR; AD620AR-REEL; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1168 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205234-LT1168IS8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: Instrumentation Slew Rate: 0.5V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 80pA Voltage - Input Offset: 20μV Current - Output / Channel: 32mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): INA121UA/2K5; AD621AR; AD620AR-REEL; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1168 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8 - 1205234-LT1168IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8
1205234-LT1168IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8 1205234-LT1168IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205234-LT1168IS8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: Instrumentation Slew Rate: 0.5V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 80pA Voltage - Input Offset: 20μV Current - Output / Channel: 32mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): INA121UA/2K5; AD621AR; AD620AR-REEL; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1168 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205234-LT1168IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 350μA
Amplifier Type: Instrumentation
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 80pA
Voltage - Input Offset: 20μV
Current - Output / Channel: 32mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): INA121UA/2K5; AD621AR; AD620AR-REEL;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LT1168
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205234-LT1168IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8
Features Single-Supply
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
IBIAS 8.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CS#PBF - 020249-LT1260CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6003IS5#TRMPBF - 1059954-LT6003IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#TRPBF - 1057872-LT1124AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details