Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8 1205069-LT1112S8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205069-LT1112S8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 100pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: LT1112 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205069-LT1112S8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 100pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: LT1112 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8 - 1205069-LT1112S8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8
1205069-LT1112S8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8 1205069-LT1112S8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205069-LT1112S8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 100pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: LT1112 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205069-LT1112S8
Packaging: Tube
Mounting Style: SMD
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 750kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: LT1112
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205069-LT1112S8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8
Features Single-Supply
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
IBIAS 1.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#PBF - 1058349-LT1490AHMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8#TRPBF - 1060013-LT6105CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACDD#TRPBF - 1058346-LT1490ACDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358CS8#PBF - 072262-LT1358CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details