Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1020MJ 1204795-LT1020MJ

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204795-LT1020MJ Packaging: Tube Mounting Style: Through Hole Output Current: 125mA Categories: Integrated Circuits Supplier Device Package: 14-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LT1020 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204795-LT1020MJ Packaging: Tube Mounting Style: Through Hole Output Current: 125mA Categories: Integrated Circuits Supplier Device Package: 14-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LT1020 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1020MJ - 1204795-LT1020MJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1020MJ
1204795-LT1020MJ
PMIC - PMIC - Voltage Regulators - Linear - LT1020MJ 1204795-LT1020MJ
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204795-LT1020MJ Packaging: Tube Mounting Style: Through Hole Output Current: 125mA Categories: Integrated Circuits Supplier Device Package: 14-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LT1020 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204795-LT1020MJ
Packaging: Tube
Mounting Style: Through Hole
Output Current: 125mA
Categories: Integrated Circuits
Supplier Device Package: 14-CERDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-CDIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LT1020
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1204795-LT1020MJ
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1020MJ
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#TRPBF - 020219-LT1121CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E-1#PBF - 1059226-LT3080IMS8E-1#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CT-3.3 - 072191-LT1085CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details