Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRMPBF 020553-LTC3025EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020553-LTC3025EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Sequencing Output Current: 300mA Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Maximum Output Voltage: 3.6V Protection Features: Over Temperature, Short Circuit, Soft Start Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020553-LTC3025EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Sequencing Output Current: 300mA Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Maximum Output Voltage: 3.6V Protection Features: Over Temperature, Short Circuit, Soft Start Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRMPBF - 020553-LTC3025EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRMPBF
020553-LTC3025EDC#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRMPBF 020553-LTC3025EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020553-LTC3025EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Sequencing Output Current: 300mA Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Maximum Output Voltage: 3.6V Protection Features: Over Temperature, Short Circuit, Soft Start Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020553-LTC3025EDC#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.045V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Sequencing
Output Current: 300mA
Output Voltage: 0.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.1V @ 300mA
Maximum Output Voltage: 3.6V
Protection Features: Over Temperature, Short Circuit, Soft Start
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020553-LTC3025EDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#PBF - 020369-LT1963EST-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1071494-LT1764AET-1.8 - Win Source Electronics
Specs
Regulator Type Standard
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3024IDE - 087930-LT3024IDE - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details