Win Source Electronics Newest Parts - LT1013IN8 1204722-LT1013IN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204722-LT1013IN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): MC33272AP; LT1013ACN8#PBF; LT1013CN8#PBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation, Signal Processing Family Part Number: LT1013 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204722-LT1013IN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): MC33272AP; LT1013ACN8#PBF; LT1013CN8#PBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation, Signal Processing Family Part Number: LT1013 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1013IN8 - 1204722-LT1013IN8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1013IN8
1204722-LT1013IN8
Newest Parts - LT1013IN8 1204722-LT1013IN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204722-LT1013IN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): MC33272AP; LT1013ACN8#PBF; LT1013CN8#PBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation, Signal Processing Family Part Number: LT1013 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204722-LT1013IN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): MC33272AP; LT1013ACN8#PBF; LT1013CN8#PBF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation, Signal Processing
Family Part Number: LT1013
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1204722-LT1013IN8
Product Name Newest Parts - LT1013IN8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACS8#TRPBF - 020271-LT1490ACS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8 - 072249-LT1252CN8 - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#PBF - 1058158-LT1354IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#PBF - 020243-LT1223CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details