Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CS8#PBF 120274-LT1490CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120274-LT1490CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120274-LT1490CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CS8#PBF - 120274-LT1490CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CS8#PBF
120274-LT1490CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CS8#PBF 120274-LT1490CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 120274-LT1490CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz

Manufacturer: Linear Technology
Win Source Part Number: 120274-LT1490CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.07 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 200kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 120274-LT1490CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CS8#PBF
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS5#TRPBF - 1058702-LT1784CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004HMS8#PBF - 1059959-LT6004HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012S8#TRPBF - 1057599-LT1012S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006S8#PBF - 020183-LT1006S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0800 millivolts
View Details