Manufacturer: Astec America, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202405-APC12M08-9MA
Packaging: Tape and Reel
Length: 33.02 mm
Isolation: Non-Isolated
Number of Pins: 7
Number of Outputs: 1
Output Current: 12 A
Output Voltage: 1.5 V
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 16 mm
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1202405-APC12M08-9MA |
| Product Name | Custom Parts - Custom Parts (0 - A) - APC12M08-9MA |