Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573EMSE#PBF 119853-LT3573EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119853-LT3573EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119853-LT3573EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573EMSE#PBF - 119853-LT3573EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573EMSE#PBF
119853-LT3573EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573EMSE#PBF 119853-LT3573EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 119853-LT3573EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 119853-LT3573EMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-MSOP-EP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 40V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 119853-LT3573EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573EMSE#PBF
Configuration / Function Flyback
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8 - 087286-LT1247CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LXCUH/TR - 072590-LTC3728LXCUH/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details