Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#TRPBF 119692-LT3015EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119692-LT3015EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.31V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22 V to -29.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119692-LT3015EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.31V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22 V to -29.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#TRPBF - 119692-LT3015EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#TRPBF
119692-LT3015EDD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#TRPBF 119692-LT3015EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119692-LT3015EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.31V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22 V to -29.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 119692-LT3015EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.31V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: -1.22 V to -29.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 2.4mA to 70mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: -29.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 119692-LT3015EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#TRPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095725-SPX1585U-L - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.8#TRPBF - 114838-LT1764EQ-1.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U40-TE1 - 1147751-NJU7200U40-TE1 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details