Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJU7200U40-TE1 1147751-NJU7200U40-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147751-NJU7200U40-T E1 Packaging: Tape and Reel Polarity: Positive Output Type: Fixed Power Dissipation: 300 W Number of Pins: 4 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 12 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Max Output Current: 100 mA Max Operating Temperature: 75 °C Dropout Voltage: 600 mV Min Output Voltage: 4 V
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147751-NJU7200U40-T E1 Packaging: Tape and Reel Polarity: Positive Output Type: Fixed Power Dissipation: 300 W Number of Pins: 4 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 12 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Max Output Current: 100 mA Max Operating Temperature: 75 °C Dropout Voltage: 600 mV Min Output Voltage: 4 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U40-TE1 - 1147751-NJU7200U40-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U40-TE1
1147751-NJU7200U40-TE1
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U40-TE1 1147751-NJU7200U40-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147751-NJU7200U40-T E1 Packaging: Tape and Reel Polarity: Positive Output Type: Fixed Power Dissipation: 300 W Number of Pins: 4 Number of Outputs: 1 Output Current: 100 mA Output Voltage: 4 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 12 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Max Output Current: 100 mA Max Operating Temperature: 75 °C Dropout Voltage: 600 mV Min Output Voltage: 4 V

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147751-NJU7200U40-TE1
Packaging: Tape and Reel
Polarity: Positive
Output Type: Fixed
Power Dissipation: 300 W
Number of Pins: 4
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 4 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Max Input Voltage: 12 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 300 mW
Max Output Current: 100 mA
Max Operating Temperature: 75 °C
Dropout Voltage: 600 mV
Min Output Voltage: 4 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1147751-NJU7200U40-TE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJU7200U40-TE1
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC1062CN8#PBF - 1023613-LTC1062CN8#PBF - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761MPS5-5#TRPBF - 1058635-LT1761MPS5-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ#PBF - 072227-LT1175IQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#PBF - 087889-LT1763CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details