Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195557-IS661XSM
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Voltage: 300 V
Input Current: 10 mA
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195557-IS661XSM |
| Product Name | Custom Parts - Custom Parts (E - I) - IS661XSM |