Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#TRPBF 119474-LTC3831EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119474-LTC3831EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 1.27 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119474-LTC3831EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 1.27 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#TRPBF - 119474-LTC3831EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#TRPBF
119474-LTC3831EGN#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#TRPBF 119474-LTC3831EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119474-LTC3831EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 1.27 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 119474-LTC3831EGN#TRPBF
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 8 V
Number of Outputs: 1
Output Voltage: 1.27 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 119474-LTC3831EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#TRPBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-2 - 072479-LTC1503CS8-2 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details