Win Source Electronics PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF 119420-LTC1727ES8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119420-LTC1727ES8-2. 5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119420-LTC1727ES8-2. 5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF
119420-LTC1727ES8-2.5#TRPBF
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF 119420-LTC1727ES8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119420-LTC1727ES8-2. 5#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.338V, 3.086V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 119420-LTC1727ES8-2.5#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.338V, 3.086V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 119420-LTC1727ES8-2.5#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
Supply Voltage -80 to 18 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#PBF - 1062342-LTC2970IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-1#TRPBF - 1063382-LTC4215CUFD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC690IS8 - 1209296-LTC690IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details