Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CS8#PBF 119388-OP07CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119388-OP07CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.25 V/μs Current - Input Bias: 1.8nA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±3 V to 18 V Gain Bandwidth Product (GBP): 600kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119388-OP07CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.25 V/μs Current - Input Bias: 1.8nA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±3 V to 18 V Gain Bandwidth Product (GBP): 600kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CS8#PBF - 119388-OP07CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CS8#PBF
119388-OP07CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CS8#PBF 119388-OP07CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 119388-OP07CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.25 V/μs Current - Input Bias: 1.8nA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±3 V to 18 V Gain Bandwidth Product (GBP): 600kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 119388-OP07CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1.8nA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±3 V to 18 V
Gain Bandwidth Product (GBP): 600kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 119388-OP07CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07CS8#PBF
Supply Voltage (VS) 3 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0018 µA
GBW 0.6000 MHz
Slew Rate 0.2500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-2#PBF - 020686-LTC6912CGN-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 2.25 milliamps
VOS 0.1250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231CDD#TRPBF - 1060090-LT6231CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8 - 072195-LT1097CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236IS6#TRPBF - 1060103-LT6236IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details