Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AEFE#PBF 119143-LT3782AEFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119143-LT3782AEFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119143-LT3782AEFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AEFE#PBF - 119143-LT3782AEFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AEFE#PBF
119143-LT3782AEFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AEFE#PBF 119143-LT3782AEFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 119143-LT3782AEFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V

Manufacturer: Linear Technology
Win Source Part Number: 119143-LT3782AEFE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 154kHz to 465kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Purpose: Step-Up
Supply Voltage - Operating: 6 V to 40 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 119143-LT3782AEFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AEFE#PBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF - 020284-LT1618EMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details