Manufacturer: Mean Well Enterprises Co., Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188566-ELN-30-24D
Termination: Cable
Voltage Rating: 370 V
Length: 219.964 mm
Approvals: CSA, EN, TUV, UL
Ratings: IP64
Height: 38.608 mm
Number of Pins: 4
Number of Outputs: 1
Output Current: 1.25 A
Voltage - Output 1: 24 V
Efficiency: 85 %
Output Power: 30 W
Output Voltage: 24 V
Width: 67.818 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): ELN-30-24-D; ELN30-24D;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 47 mm
Lead Free: Lead Free
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 60 °C
Max Input Current: 750 mA
Current - Output 1: 1.25 A
Max Output Power: 30 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188566-ELN-30-24D |
| Product Name | Custom Parts - Custom Parts (E - I) - ELN-30-24D |