Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188444-ESB12.0000F1
Capacitance: 18 pF
Frequency: 12 MHz
Frequency Tolerance: 0.003 %
Load Capacitance: 18 pF
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188444-ESB12.0000F18E33F |
| Product Name | Custom Parts - Custom Parts (E - I) - ESB12.0000F18E33F |