Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-16#PBF 118788-LTC2668CUJ-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118788-LTC2668CUJ-16 #PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 20.5μs (Typ) Number of D/A Converters: 16 Differential Output: No INL/DNL (LSB): ±2.2, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: ±4.5 V to 15.75 V Digital Supply Voltage: 1.71 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118788-LTC2668CUJ-16 #PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 20.5μs (Typ) Number of D/A Converters: 16 Differential Output: No INL/DNL (LSB): ±2.2, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: ±4.5 V to 15.75 V Digital Supply Voltage: 1.71 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-16#PBF
118788-LTC2668CUJ-16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-16#PBF 118788-LTC2668CUJ-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 118788-LTC2668CUJ-16 #PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 20.5μs (Typ) Number of D/A Converters: 16 Differential Output: No INL/DNL (LSB): ±2.2, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: ±4.5 V to 15.75 V Digital Supply Voltage: 1.71 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118788-LTC2668CUJ-16#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 20.5μs (Typ)
Number of D/A Converters: 16
Differential Output: No
INL/DNL (LSB): ±2.2, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-QFN (6x6)
Analog Supply Voltage: ±4.5 V to 15.75 V
Digital Supply Voltage: 1.71 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 118788-LTC2668CUJ-16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products