Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF 118740-LTC3725IMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118740-LTC3725IMSE#T RPBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1.4mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118740-LTC3725IMSE#T RPBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1.4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF - 118740-LTC3725IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF
118740-LTC3725IMSE#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF 118740-LTC3725IMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118740-LTC3725IMSE#T RPBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1.4mA

Manufacturer: Linear Technology
Win Source Part Number: 118740-LTC3725IMSE#TRPBF
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP
Supply Voltage - Operating: 7 V to 15 V
Operating Supply Current: 1.4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118740-LTC3725IMSE#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#PBF - 105021-LT3420EMS-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Supervisors - SP690ACN - 1257593-SP690ACN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF - 1058556-LT1640AHIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706CS8-19#TRPBF - 111721-LTC1706CS8-19#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 0.1000 µA
View Details