Win Source Part Number: 1186730-PAL16R6A2CJ
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: PAL16R6
Speed: 35 ns
Package: Bulk
Standard Package: 1
Voltage - Input: 5V
Programmable Type: PAL
Number of Macrocells: 64
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): PAL16R6A-2CJ;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Vantis
Other Names: VANVANPAL16R6A2CJ,21
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | 1186730-PAL16R6A2CJ |
| Product Name | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V |