Manufacturer: Actel Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045549-APA075-FTQ10
Mounting: SMD (SMT)
Number of Pins: 100
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TQFP
Alternative Parts (Cross-Reference): APA075-FTQ100APA075F
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1045549-APA075-FTQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-FTQ100 |
| Package Type | QFP; TQFP; Other; TQFP |