Manufacturer: Fujisoku
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180959-DSS706
Voltage Rating: 50 V
Length: 16.45 mm
Height: 4.5 mm
Width: 9.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180959-DSS706 |
| Product Name | Custom Parts - Custom Parts (B - D) - DSS706 |