Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS#TRPBF 118073-LTC4416IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118073-LTC4416IMS#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 60μs Delay Time - OFF: 30μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3.6 V to 36 V Operating Supply Current: 130μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118073-LTC4416IMS#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 60μs Delay Time - OFF: 30μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3.6 V to 36 V Operating Supply Current: 130μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS#TRPBF - 118073-LTC4416IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS#TRPBF
118073-LTC4416IMS#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS#TRPBF 118073-LTC4416IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118073-LTC4416IMS#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 60μs Delay Time - OFF: 30μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3.6 V to 36 V Operating Supply Current: 130μA

Manufacturer: Linear Technology
Win Source Part Number: 118073-LTC4416IMS#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 60μs
Delay Time - OFF: 30μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3.6 V to 36 V
Operating Supply Current: 130μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 118073-LTC4416IMS#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416IMS#TRPBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 30DF2 - 1128016-30DF2 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Diodes - Zener - Single - 1N3045B - 1121670-1N3045B - Win Source Electronics
Specs
Diode Type Zener
View Details