Win Source Electronics Circuit Protection - TVS - Diodes 1035318-1N5651A

Description
Win Source Part Number: 1035318-1N5651A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 10 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Voltage - Breakdown (Min): 53.2V Voltage - Clamping (Max) @ Ipp: 77V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.5A Mounting Type: Through Hole Package / Case: DO-13 Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C (TA) Alternative Parts (Cross-Reference): 1.5KE56A; 1.5SMC56A; 1.5KE56A-B; SMCJ1.5KE56A-TP; 1.5KE56A-TP; 1N6289ARL4G; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Other Names: 2383-1N5651A
Request a Quote Datasheet
Description
Win Source Part Number: 1035318-1N5651A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 10 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Voltage - Breakdown (Min): 53.2V Voltage - Clamping (Max) @ Ipp: 77V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.5A Mounting Type: Through Hole Package / Case: DO-13 Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C (TA) Alternative Parts (Cross-Reference): 1.5KE56A; 1.5SMC56A; 1.5KE56A-B; SMCJ1.5KE56A-TP; 1.5KE56A-TP; 1N6289ARL4G; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Other Names: 2383-1N5651A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1035318-1N5651A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035318-1N5651A
Circuit Protection - TVS - Diodes 1035318-1N5651A
Win Source Part Number: 1035318-1N5651A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 10 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Voltage - Breakdown (Min): 53.2V Voltage - Clamping (Max) @ Ipp: 77V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.5A Mounting Type: Through Hole Package / Case: DO-13 Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C (TA) Alternative Parts (Cross-Reference): 1.5KE56A; 1.5SMC56A; 1.5KE56A-B; SMCJ1.5KE56A-TP; 1.5KE56A-TP; 1N6289ARL4G; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Other Names: 2383-1N5651A

Win Source Part Number: 1035318-1N5651A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 10
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47.8V
Voltage - Breakdown (Min): 53.2V
Voltage - Clamping (Max) @ Ipp: 77V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19.5A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C (TA)
Alternative Parts (Cross-Reference): 1.5KE56A; 1.5SMC56A; 1.5KE56A-B; SMCJ1.5KE56A-TP; 1.5KE56A-TP; 1N6289ARL4G;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Other Names: 2383-1N5651A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1035318-1N5651A
Product Name Circuit Protection - TVS - Diodes
Package DO-13
Unlock Full Specs
to access all available technical data

Similar Products