Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#TRPBF 117633-LT1580CQ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117633-LT1580CQ#TRPB F Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Family Name: LT1580 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Alternative Parts (Cross-Reference): EZ1580CM.TR; CS5257A-1GDP5; CS5257A-1GDPR5; LX8580-00CDD; Introduction Date: May 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117633-LT1580CQ#TRPB F Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Family Name: LT1580 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Alternative Parts (Cross-Reference): EZ1580CM.TR; CS5257A-1GDP5; CS5257A-1GDPR5; LX8580-00CDD; Introduction Date: May 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#TRPBF - 117633-LT1580CQ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#TRPBF
117633-LT1580CQ#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#TRPBF 117633-LT1580CQ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117633-LT1580CQ#TRPB F Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Family Name: LT1580 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Alternative Parts (Cross-Reference): EZ1580CM.TR; CS5257A-1GDP5; CS5257A-1GDPR5; LX8580-00CDD; Introduction Date: May 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 117633-LT1580CQ#TRPBF
Packaging: Reel - TR
Applications: Converter, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Family Name: LT1580
Output Voltage: 1.25 V to 4.65 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 5-DDPAK
Alternative Parts (Cross-Reference): EZ1580CM.TR; CS5257A-1GDP5; CS5257A-1GDPR5; LX8580-00CDD;
Introduction Date: May 19, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 117633-LT1580CQ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#TRPBF
Package Type DPAK; Other; 5-DDPAK
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#TRMPBF - 020309-LT1761ES5-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5#PBF - 020277-LT1585ACM-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E-1#TRPBF - 002765-LT3080IMS8E-1#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF - 020554-LTC3025EDC#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details