Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#TRPBF 117435-LTC3412AEFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117435-LTC3412AEFE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3412A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.25V Alternative Parts (Cross-Reference): LM20145MHE; LM20145MHX; LM20145MH; Introduction Date: October 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117435-LTC3412AEFE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3412A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.25V Alternative Parts (Cross-Reference): LM20145MHE; LM20145MHX; LM20145MH; Introduction Date: October 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#TRPBF - 117435-LTC3412AEFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#TRPBF
117435-LTC3412AEFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#TRPBF 117435-LTC3412AEFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117435-LTC3412AEFE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3412A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.25V Alternative Parts (Cross-Reference): LM20145MHE; LM20145MHX; LM20145MH; Introduction Date: October 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 117435-LTC3412AEFE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3412A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.25V
Alternative Parts (Cross-Reference): LM20145MHE; LM20145MHX; LM20145MH;
Introduction Date: October 10, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117435-LTC3412AEFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1170IT#PBF - 1057947-LT1170IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF - 020586-LTC3526LBEDC-2#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#PBF - 020407-LT3509IDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details