Manufacturer: Power-One
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171816-CUS1209
Packaging: Bulk
Number of Outputs: 1
Output Current: 125 mA
Output Power: 1 W
Output Voltage: 9 V
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1171816-CUS1209 |
| Product Name | Custom Parts - Custom Parts (B - D) - CUS1209 |