Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113EDHD#TRPBF 117134-LTC3113EDHD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117134-LTC3113EDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117134-LTC3113EDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113EDHD#TRPBF - 117134-LTC3113EDHD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113EDHD#TRPBF
117134-LTC3113EDHD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113EDHD#TRPBF 117134-LTC3113EDHD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117134-LTC3113EDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 117134-LTC3113EDHD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-DFN (5x4)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117134-LTC3113EDHD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113EDHD#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details