Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IS8#TRPBF 117083-LTC1690IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117083-LTC1690IS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117083-LTC1690IS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IS8#TRPBF - 117083-LTC1690IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IS8#TRPBF
117083-LTC1690IS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IS8#TRPBF 117083-LTC1690IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117083-LTC1690IS8#TR PBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 117083-LTC1690IS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 117083-LTC1690IS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IS8#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1281AISW#PBF - 1058111-LT1281AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CSW#PBF - 020462-LTC1385CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details