Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1168945-HLG-480H-48B

Description
Win Source Part Number: 1168945-HLG-480H-48B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-480H (480W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 4 Ratings: IP67 Power (Watts): 480 W Voltage - Output: 24 ~ 48V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 9.26" L x 4.92" W x 1.72" H (235.2mm x 125.0mm x 43.8mm) Alternative Parts (Cross-Reference): HLG480H48B; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2552,HLG-480H-4 8B-ND Base Product Number: HLG-480H Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1168945-HLG-480H-48B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-480H (480W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 4 Ratings: IP67 Power (Watts): 480 W Voltage - Output: 24 ~ 48V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 9.26" L x 4.92" W x 1.72" H (235.2mm x 125.0mm x 43.8mm) Alternative Parts (Cross-Reference): HLG480H48B; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2552,HLG-480H-4 8B-ND Base Product Number: HLG-480H Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1168945-HLG-480H-48B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1168945-HLG-480H-48B
Power Supplies - External/Internal (Off-Board) - LED Drivers 1168945-HLG-480H-48B
Win Source Part Number: 1168945-HLG-480H-48B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HLG-480H (480W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 4 Ratings: IP67 Power (Watts): 480 W Voltage - Output: 24 ~ 48V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 9.26" L x 4.92" W x 1.72" H (235.2mm x 125.0mm x 43.8mm) Alternative Parts (Cross-Reference): HLG480H48B; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: 1866-2552,HLG-480H-4 8B-ND Base Product Number: HLG-480H Approval Agency: CB, CCC, CE, cURus, ENEC

Win Source Part Number: 1168945-HLG-480H-48B
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: HLG-480H (480W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 4
Ratings: IP67
Power (Watts): 480 W
Voltage - Output: 24 ~ 48V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Dimming: Analog, PWM
Efficiency: 95%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 9.26" L x 4.92" W x 1.72" H (235.2mm x 125.0mm x 43.8mm)
Alternative Parts (Cross-Reference): HLG480H48B;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: 1866-2552,HLG-480H-48B-ND
Base Product Number: HLG-480H
Approval Agency: CB, CCC, CE, cURus, ENEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1168945-HLG-480H-48B
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3761EMSE#PBF - 781289-LT3761EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3597EUHG#PBF - 781146-LT3597EUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3590EDC#TRMPBF - 94881-LT3590EDC - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details
Board Mount LED Drivers - LT3796HFE#PBF - 781292-LT3796HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details