Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167033-NJM2868F03-T
Output Type: Fixed
Number of Outputs: 1
Output Current: 130 mA
Input Bias Current: 120 µA
Output Voltage: 3 V
Categories: Custom Parts
Case / Package: SOT-23
Max Input Voltage: 14 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Max Operating Temperature: 85 °C
Dropout Voltage: 180 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1167033-NJM2868F03-TE1 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJM2868F03-TE1 |