Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164448-E5SB25.0000F
Length: 5 mm
Frequency: 25 MHz
Height: 800 µm
Frequency Stability: 30 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 12 pF
Number of Pins: 4
Width: 3.2 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Series Resistance: 70 Ω
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164448-E5SB25.0000F12E33 |
| Product Name | Custom Parts - Custom Parts (E - I) - E5SB25.0000F12E33 |