Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-1#TRPBF 116366-LTC4413EDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116366-LTC4413EDD-1# TRPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 11μs Delay Time - OFF: 2μs Current - Output (Max): 2.6A Family Name: LTC4413-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): LTC4413EDD-1; LTC4413EDD-1#TR; LTC4413EDD-1#PBF; Introduction Date: November 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116366-LTC4413EDD-1# TRPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 11μs Delay Time - OFF: 2μs Current - Output (Max): 2.6A Family Name: LTC4413-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): LTC4413EDD-1; LTC4413EDD-1#TR; LTC4413EDD-1#PBF; Introduction Date: November 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-1#TRPBF - 116366-LTC4413EDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-1#TRPBF
116366-LTC4413EDD-1#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-1#TRPBF 116366-LTC4413EDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116366-LTC4413EDD-1# TRPBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 11μs Delay Time - OFF: 2μs Current - Output (Max): 2.6A Family Name: LTC4413-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): LTC4413EDD-1; LTC4413EDD-1#TR; LTC4413EDD-1#PBF; Introduction Date: November 16, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 116366-LTC4413EDD-1#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Delay Time - ON: 11μs
Delay Time - OFF: 2μs
Current - Output (Max): 2.6A
Family Name: LTC4413-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 40μA
Alternative Parts (Cross-Reference): LTC4413EDD-1; LTC4413EDD-1#TR; LTC4413EDD-1#PBF;
Introduction Date: November 16, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 116366-LTC4413EDD-1#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4413EDD-1#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 30DF2 - 1128016-30DF2 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
END - OF - LIFE - CH715FPT - 1161476-CH715FPT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1106654-SDV1005S180C030YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details